Reid Supply Hitch Pin WMG-30

Description
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of 1.000 in and grip length of 6.500 in
Description
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of 1.000 in and grip length of 6.500 in

Suppliers

Company
Product
Description
Supplier Links
Hitch Pin - WMG-30 - Reid Supply
Norton Shores, MI, United States
Hitch Pin
WMG-30
Hitch Pin WMG-30
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of 1.000 in and grip length of 6.500 in

Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin.


. This Hitch Pin has pin diameter of 1.000 in and grip length of 6.500 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number WMG-30
Product Name Hitch Pin
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
0.1875
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.5620 inch (14.27 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details