Reid Supply Linch Pin WMG-125

Description
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . This Pin has grip length of 2.250 in and pin diameter of .375 in.
Description
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . This Pin has grip length of 2.250 in and pin diameter of .375 in.

Suppliers

Company
Product
Description
Supplier Links
Linch Pin - WMG-125 - Reid Supply
Norton Shores, MI, United States
Linch Pin
WMG-125
Linch Pin WMG-125
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . This Pin has grip length of 2.250 in and pin diameter of .375 in.

These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated.


. This Pin has grip length of 2.250 in and pin diameter of .375 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number WMG-125
Product Name Linch Pin
Pin Type Wire Lock / Snapper / Safety Spring Pin; Linch
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Through Bolt Design -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.9843 to 6.3 inch (25 to 160 mm)
View Details
Custom Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English; Metric
View Details
Split Pins - 270142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.75 inch (44.45 mm)
Material Steel
View Details
Internal Hitch Pin, 0.062in. Diameter, 0.078125in. Drill Hole Size, 1.3125in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-22 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0620 inch (1.57 mm)
Length 1.31 inch (33.34 mm)
View Details