Reid Supply Rod Ends with Eye Hole; Head Thickness (Seed)=0.50 in, Outside Diameter (Seed)=0.88 in, Shank Diameter (Seed)=0.44 in WM-8

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of .88 in, a shank diameter of .44 in & the length to the hole center is 6.00 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of .88 in, a shank diameter of .44 in & the length to the hole center is 6.00 in

Suppliers

Company
Product
Description
Supplier Links
Rod Ends with Eye Hole; Head Thickness (Seed)=0.50 in, Outside Diameter (Seed)=0.88 in, Shank Diameter (Seed)=0.44 in - WM-8 - Reid Supply
Norton Shores, MI, United States
Rod Ends with Eye Hole; Head Thickness (Seed)=0.50 in, Outside Diameter (Seed)=0.88 in, Shank Diameter (Seed)=0.44 in
WM-8
Rod Ends with Eye Hole; Head Thickness (Seed)=0.50 in, Outside Diameter (Seed)=0.88 in, Shank Diameter (Seed)=0.44 in WM-8
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of .88 in, a shank diameter of .44 in & the length to the hole center is 6.00 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Rod Ends - blank, with an outside diameter of .88 in, a shank diameter of .44 in & the length to the hole center is 6.00 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number WM-8
Product Name Rod Ends with Eye Hole; Head Thickness (Seed)=0.50 in, Outside Diameter (Seed)=0.88 in, Shank Diameter (Seed)=0.44 in
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ASME/ANSI; ANSI B18.3.5M
View Details