Reid Supply Gear Lever WGL-160

Description
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 109 mm long Tapered Knob Gear Lever has a 8.0 mm diameter Steel shaft with M6 x 1.0 threads for use on machinery or similar applications.
Description
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 109 mm long Tapered Knob Gear Lever has a 8.0 mm diameter Steel shaft with M6 x 1.0 threads for use on machinery or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Gear Lever - WGL-160 - Reid Supply
Norton Shores, MI, United States
Gear Lever
WGL-160
Gear Lever WGL-160
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 109 mm long Tapered Knob Gear Lever has a 8.0 mm diameter Steel shaft with M6 x 1.0 threads for use on machinery or similar applications.

Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.


. 109 mm long Tapered Knob Gear Lever has a 8.0 mm diameter Steel shaft with M6 x 1.0 threads for use on machinery or similar applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number WGL-160
Product Name Gear Lever
Colors / Finishes Available Black
Handle Material Plastic
Material Description Black Plastic
Handle Length 4.29 inches (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Equipment Handle - RD3 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte; Powder Coated Finish, Gray White
Handle Material Metal
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details
Drawer Handles & Cabinet Handles - 237441 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Aluminium
Height 2.09 inches (53 mm)
View Details