Reid Supply Countersink WEL-CS-6S

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . WEL-CS-6S
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . WEL-CS-6S

Suppliers

Company
Product
Description
Supplier Links
Countersink - WEL-CS-6S - Reid Supply
Norton Shores, MI, United States
Countersink
WEL-CS-6S
Countersink WEL-CS-6S
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . WEL-CS-6S

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. WEL-CS-6S

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number WEL-CS-6S
Product Name Countersink
Standard Angle 82°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 218551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.197 inch (5.0 mm)
OAL 1.77 inch (45 mm)
View Details
60° Straight Flute Countersink - 601-0007 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.250 inch (6.3 mm)
View Details
1/2
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.500 inch (12.7 mm)
View Details
Deburring and Chamfering Countersinks -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details