Superior Tool Service, Inc. 5/8" - 100° Carbide Microstop Countersink 350-625-100°

Description
5/8" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
Description
5/8" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
5/8
Wichita, KS, USA
5/8" - 100° Carbide Microstop Countersink
350-625-100°
5/8" - 100° Carbide Microstop Countersink 350-625-100°
5/8" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

5/8" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering.

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Countersinks
Product Number 350-625-100°
Product Name 5/8" - 100° Carbide Microstop Countersink
Units Fractional
Standard Angle 100°
Body Diameter 0.625 inch (15.9 mm)
Shank Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 218589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 5
Material High Speed Steel; Hss
View Details
Countersink - HSS - 4 Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 120°
Body Diameter 0.125 to 3.000 inch (3.2 to 76.2 mm)
View Details
6-Flute Countersinks -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.125 to 3.000 inch (3.2 to 76.2 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.375 inch (9.5 mm)
View Details