Reid Supply Countersink WEL-CS-26

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . WEL-CS-26
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . WEL-CS-26

Suppliers

Company
Product
Description
Supplier Links
Countersink - WEL-CS-26 - Reid Supply
Norton Shores, MI, United States
Countersink
WEL-CS-26
Countersink WEL-CS-26
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . WEL-CS-26

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. WEL-CS-26

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number WEL-CS-26
Product Name Countersink
Standard Angle 82°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 218668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 3
Material High Speed Steel; Hss
View Details
Metric Combined Drill & Countersink - Type B - KEO Cutters
Specs
Units Metric
Standard Angle 60°
Body Diameter 0.157 to 1.240 inch (4.0 to 31.5 mm)
View Details
1/2
Specs
Units Fractional
Standard Angle 90°
Body Diameter 0.500 inch (12.7 mm)
View Details
CoroDrill® 452 countersink - 452.C1-0950-100T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.787 inch (20.0 mm)
View Details