Reid Supply Countersink WEL-CS-10S

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . WEL-CS-10S
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . WEL-CS-10S

Suppliers

Company
Product
Description
Supplier Links
Countersink - WEL-CS-10S - Reid Supply
Norton Shores, MI, United States
Countersink
WEL-CS-10S
Countersink WEL-CS-10S
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . WEL-CS-10S

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. WEL-CS-10S

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number WEL-CS-10S
Product Name Countersink
Standard Angle 82°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 215489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.315 inch (8.0 mm)
OAL 1.89 inch (48 mm)
View Details
Metric Combined Drill & Countersink - Type A - KEO Cutters
Specs
Units Metric
Standard Angle 60°
Body Diameter 0.124 to 1.240 inch (3.2 to 31.5 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 90°
Body Diameter 0.375 inch (9.5 mm)
View Details
CoroDrill® 452 countersink - 452.C1-1109-130T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.906 inch (23.0 mm)
View Details