Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.
. Through Hole Smooth Arch PP Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | WBH-30 |
| Product Name | Plastic One-Piece Pull Handles |
| Handle Type | 2-point Handle |
| Handle Material | Plastic |
| Material Description | Polypropylene |
| Height | 1.5 inches (38 mm) |