Reid Supply Low-Profile Clamping Levers TY-2B

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 5/8-11 Threaded. The strong 1.190 in diameter body and offset 5.00 in arm are made of malleable iron with a Iron ball knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 5/8-11 Threaded. The strong 1.190 in diameter body and offset 5.00 in arm are made of malleable iron with a Iron ball knob.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - TY-2B - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
TY-2B
Low-Profile Clamping Levers TY-2B
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 5/8-11 Threaded. The strong 1.190 in diameter body and offset 5.00 in arm are made of malleable iron with a Iron ball knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Female Low-Profile Clamping Lever has a 5/8-11 Threaded. The strong 1.190 in diameter body and offset 5.00 in arm are made of malleable iron with a Iron ball knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number TY-2B
Product Name Low-Profile Clamping Levers
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1286-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Aluminum Tubular Handle - MH6~9 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized Finish, Satin Finish, Natural, Black, Plastic Coating
Handle Material Metal
View Details