Reid Supply Spiral Point Tap TU-208327

Description
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw thread insert, and thread forming taps. . TU-208327
Description
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw thread insert, and thread forming taps. . TU-208327

Suppliers

Company
Product
Description
Supplier Links
Spiral Point Tap - TU-208327 - Reid Supply
Norton Shores, MI, United States
Spiral Point Tap
TU-208327
Spiral Point Tap TU-208327
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw thread insert, and thread forming taps. . TU-208327

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw thread insert, and thread forming taps.


. TU-208327

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Taps
Product Number TU-208327
Product Name Spiral Point Tap
Type Spiral Point Tap; Spiral Point Taps
Chamfer Type Plug Tap
Nominal SAE Size 5/16"
Other Size Specifications 5/16-24
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 152485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Thread Form Metric
Overall Length 1.97 inch (50 mm)
View Details
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Point Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.1970 to 1.77 inch (5 to 45.01 mm)
View Details
Hand Tap 105K-1-14 - 105K-1-14 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1"
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details