Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw thread insert, and thread forming taps.
. TU-207227
| Reid Supply | |
|---|---|
| Product Category | Taps |
| Product Number | TU-207227 |
| Product Name | Spiral Point Tap |
| Type | Spiral Point Tap; Spiral Point Taps |
| Chamfer Type | Plug Tap |
| Nominal SAE Size | 1" |
| Other Size Specifications | 1-72 |