Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.
. 4 in Extra Long Length Uncoated coated Carbide end mill.
| Reid Supply | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | TU-138070 |
| Product Name | Ball End Mill |
| Cutter Type | Endmill |
| Geometry | Ballnose |
| Cutter | 0.311 inch (7.9 mm) |
| Shank | 0.313 inch (8.0 mm) |