Reid Supply Countersink Drill TU-118589

Description
Combination drills and countersinks are short, double-ended drills used to produce a shallow conical or center hole, typically on the end of workpiece to be held between centers before turning in a lathe or cylindrical grinding. . TU-118589
Description
Combination drills and countersinks are short, double-ended drills used to produce a shallow conical or center hole, typically on the end of workpiece to be held between centers before turning in a lathe or cylindrical grinding. . TU-118589

Suppliers

Company
Product
Description
Supplier Links
Countersink Drill - TU-118589 - Reid Supply
Norton Shores, MI, United States
Countersink Drill
TU-118589
Countersink Drill TU-118589
Combination drills and countersinks are short, double-ended drills used to produce a shallow conical or center hole, typically on the end of workpiece to be held between centers before turning in a lathe or cylindrical grinding. . TU-118589

Combination drills and countersinks are short, double-ended drills used to produce a shallow conical or center hole, typically on the end of workpiece to be held between centers before turning in a lathe or cylindrical grinding.


. TU-118589

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number TU-118589
Product Name Countersink Drill
Standard Angle 60°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 499407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.315 inch (8.0 mm)
OAL 2.20 inch (56 mm)
View Details
Countersink - HSS - 4 Flute, Double End - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
Countersink - KEO-53108 - Reid Supply
Specs
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 1.000 inch (25.4 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.375 inch (9.5 mm)
View Details