Reid Supply T-Bolt TSB-25

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 3/4-10 and a thread length of 1.50 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 3/4-10 and a thread length of 1.50 in

Suppliers

Company
Product
Description
Supplier Links
T-Bolt - TSB-25 - Reid Supply
Norton Shores, MI, United States
T-Bolt
TSB-25
T-Bolt TSB-25
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 3/4-10 and a thread length of 1.50 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. T-Bolts - Standard - with a thread size of 3/4-10 and a thread length of 1.50 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number TSB-25
Product Name T-Bolt
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Bolts - 42905 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Bolt - 4014D816120109 - BUMAX®
Specs
Material Stainless Steel; Super Duplex
Fastener Standards ISO 4014
Length 4.72 inch (120 mm)
View Details