Reid Supply Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.875 in Base Diameter TLBK-2

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1/2-13 Threaded Stud Mount Leveling Foot has a 1.875 in 15° articulating swivel base for mounting machinery or conveyors up to 5000 lbs.
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1/2-13 Threaded Stud Mount Leveling Foot has a 1.875 in 15° articulating swivel base for mounting machinery or conveyors up to 5000 lbs.

Suppliers

Company
Product
Description
Supplier Links
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.875 in Base Diameter - TLBK-2 - Reid Supply
Norton Shores, MI, United States
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.875 in Base Diameter
TLBK-2
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.875 in Base Diameter TLBK-2
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1/2-13 Threaded Stud Mount Leveling Foot has a 1.875 in 15° articulating swivel base for mounting machinery or conveyors up to 5000 lbs.

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Steel 1/2-13 Threaded Stud Mount Leveling Foot has a 1.875 in 15° articulating swivel base for mounting machinery or conveyors up to 5000 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number TLBK-2
Product Name Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.875 in Base Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

SELF ADJUSTING LEVELING GLIDE - SAJ30-10M8 - SAJ30-10M8 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
Original Series Stud Style - Steel - P306S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Cylindrical Mount, 324.7N Max. Compression Load, 169N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M314BM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 72.99 lbs (33.10 kg)
View Details