Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.
. Stainless Steel 5/8-11 Threaded Stud Mount Leveling Foot has a 2.500 in 15° articulating swivel base for mounting machinery or conveyors up to 6000 lbs.
| Reid Supply | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | TL-3SS |
| Product Name | Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 2.500 in Base Diameter |
| Application | Leveling |