Reid Supply Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1-12 Threads, 0.750 in Base Diameter TL-11

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1-12 Threaded Stud Mount Leveling Foot has a .750 in 15° articulating swivel base for mounting machinery or conveyors up to 22000 lbs.
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1-12 Threaded Stud Mount Leveling Foot has a .750 in 15° articulating swivel base for mounting machinery or conveyors up to 22000 lbs.

Suppliers

Company
Product
Description
Supplier Links
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1-12 Threads, 0.750 in Base Diameter - TL-11 - Reid Supply
Norton Shores, MI, United States
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1-12 Threads, 0.750 in Base Diameter
TL-11
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1-12 Threads, 0.750 in Base Diameter TL-11
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1-12 Threaded Stud Mount Leveling Foot has a .750 in 15° articulating swivel base for mounting machinery or conveyors up to 22000 lbs.

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Steel 1-12 Threaded Stud Mount Leveling Foot has a .750 in 15° articulating swivel base for mounting machinery or conveyors up to 22000 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number TL-11
Product Name Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1-12 Threads, 0.750 in Base Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

SS GLIDE - ADCS60-16-130 - ADCS60-16-130 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1233.00 lbs (559.18 kg)
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Nickel Finish - HVEP301S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Tapped Leveling Mounts - 32651 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Cylindrical Mount, 21.8N Max. Compression Load, 12N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M302AM410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.90 lbs (2.22 kg)
View Details