Reid Supply Metal Swivel Base Stud Mount Leveling Foot TL-0

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1/4-20 Threaded Stud Mount Leveling Foot has a 1.000 in 15° articulating swivel base for mounting machinery or conveyors up to 1100 lbs.
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1/4-20 Threaded Stud Mount Leveling Foot has a 1.000 in 15° articulating swivel base for mounting machinery or conveyors up to 1100 lbs.

Suppliers

Company
Product
Description
Supplier Links
Metal Swivel Base Stud Mount Leveling Foot - TL-0 - Reid Supply
Norton Shores, MI, United States
Metal Swivel Base Stud Mount Leveling Foot
TL-0
Metal Swivel Base Stud Mount Leveling Foot TL-0
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1/4-20 Threaded Stud Mount Leveling Foot has a 1.000 in 15° articulating swivel base for mounting machinery or conveyors up to 1100 lbs.

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Steel 1/4-20 Threaded Stud Mount Leveling Foot has a 1.000 in 15° articulating swivel base for mounting machinery or conveyors up to 1100 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number TL-0
Product Name Metal Swivel Base Stud Mount Leveling Foot
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Tapped Leveling Mounts - 32662 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Cylindrical Mount, 146.8N Max. Compression Load, 80.1N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M300AM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 33.00 lbs (14.97 kg)
View Details
SS GLIDE - MN-32 - MN-32 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 352.00 lbs (159.64 kg)
View Details