Reid Supply Latch Bolt SWB-2LS

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Latch Bolts with a thread length of 2.250 in and thread size of 1/2-13. Head length to hole center .625 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Latch Bolts with a thread length of 2.250 in and thread size of 1/2-13. Head length to hole center .625 in

Suppliers

Company
Product
Description
Supplier Links
Latch Bolt - SWB-2LS - Reid Supply
Norton Shores, MI, United States
Latch Bolt
SWB-2LS
Latch Bolt SWB-2LS
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Latch Bolts with a thread length of 2.250 in and thread size of 1/2-13. Head length to hole center .625 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Latch Bolts with a thread length of 2.250 in and thread size of 1/2-13. Head length to hole center .625 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number SWB-2LS
Product Name Latch Bolt
Material Stainless Steel; 18-8 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
#8 Contour Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details