Reid Supply Latch Bolt SWB-2

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Latch Bolts with a thread length of 1.625 in and thread size of 1/2-13. Head length to hole center .625 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Latch Bolts with a thread length of 1.625 in and thread size of 1/2-13. Head length to hole center .625 in

Suppliers

Company
Product
Description
Supplier Links
Latch Bolt - SWB-2 - Reid Supply
Norton Shores, MI, United States
Latch Bolt
SWB-2
Latch Bolt SWB-2
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Latch Bolts with a thread length of 1.625 in and thread size of 1/2-13. Head length to hole center .625 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Latch Bolts with a thread length of 1.625 in and thread size of 1/2-13. Head length to hole center .625 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number SWB-2
Product Name Latch Bolt
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Bolts - 42308 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Titanium SHCS 6-32 x .500 Long - 21608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers