Reid Supply Set-Up Stud SUS-209

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 3/8-16 and an overall length of 5.00 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 3/8-16 and an overall length of 5.00 in

Suppliers

Company
Product
Description
Supplier Links
Set-Up Stud - SUS-209 - Reid Supply
Norton Shores, MI, United States
Set-Up Stud
SUS-209
Set-Up Stud SUS-209
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 3/8-16 and an overall length of 5.00 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Round Set- Up Studs with a thread size of 3/8-16 and an overall length of 5.00 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number SUS-209
Product Name Set-Up Stud
Bolt Type Stud Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Dovetail Bolts - 17902 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
Other Size Specs 5/8-11
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Titanium SHCS 4-40 x .187 Long - 21403 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers