Reid Supply Set-Up Stud SUS-20

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 1/2-13 and an overall length of 10.00 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 1/2-13 and an overall length of 10.00 in

Suppliers

Company
Product
Description
Supplier Links
Set-Up Stud - SUS-20 - Reid Supply
Norton Shores, MI, United States
Set-Up Stud
SUS-20
Set-Up Stud SUS-20
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 1/2-13 and an overall length of 10.00 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Round Set- Up Studs with a thread size of 1/2-13 and an overall length of 10.00 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number SUS-20
Product Name Set-Up Stud
Bolt Type Stud Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 1/4-28UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/4"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details
Heavy Hex Head Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Plain
View Details