Reid Supply Jewelers Screwdriver STR-S555Z7

Description
Works with all major screw types. The tools come as a set or individuals that feature a variety of sizes and are precision machined. They are designed to work in tight places without the added stress of drilling. . The Starrett 555 Jewelers Screwdriver is for watch and clockmakers, jewelers, opticians, toolmakers and others who will find that the screwdriver is especially adaptable for fine, delicate work. The swivel knobs are concave to fit the finger and are hexagonal in shape to prevent rolling. The screwdriver is available individually or in sets. Blades vary in width from .025-.100" (0.6-2.5mm). There is also a blade available for 0 Phillips head screws. Overall length of screwdriver is approximately 3-3/4" (95mm). SET of 7: Nos. 555AA/A/B/C/D/E/F with Case Overall length of screwdriver is approximately 3-3/4" (95mm).
Description
Works with all major screw types. The tools come as a set or individuals that feature a variety of sizes and are precision machined. They are designed to work in tight places without the added stress of drilling. . The Starrett 555 Jewelers Screwdriver is for watch and clockmakers, jewelers, opticians, toolmakers and others who will find that the screwdriver is especially adaptable for fine, delicate work. The swivel knobs are concave to fit the finger and are hexagonal in shape to prevent rolling. The screwdriver is available individually or in sets. Blades vary in width from .025-.100" (0.6-2.5mm). There is also a blade available for 0 Phillips head screws. Overall length of screwdriver is approximately 3-3/4" (95mm). SET of 7: Nos. 555AA/A/B/C/D/E/F with Case Overall length of screwdriver is approximately 3-3/4" (95mm).

Suppliers

Company
Product
Description
Supplier Links
Jewelers Screwdriver - STR-S555Z7 - Reid Supply
Norton Shores, MI, United States
Jewelers Screwdriver
STR-S555Z7
Jewelers Screwdriver STR-S555Z7
Works with all major screw types. The tools come as a set or individuals that feature a variety of sizes and are precision machined. They are designed to work in tight places without the added stress of drilling. . The Starrett 555 Jewelers Screwdriver is for watch and clockmakers, jewelers, opticians, toolmakers and others who will find that the screwdriver is especially adaptable for fine, delicate work. The swivel knobs are concave to fit the finger and are hexagonal in shape to prevent rolling. The screwdriver is available individually or in sets. Blades vary in width from .025-.100" (0.6-2.5mm). There is also a blade available for 0 Phillips head screws. Overall length of screwdriver is approximately 3-3/4" (95mm). SET of 7: Nos. 555AA/A/B/C/D/E/F with Case Overall length of screwdriver is approximately 3-3/4" (95mm).

Works with all major screw types. The tools come as a set or individuals that feature a variety of sizes and are precision machined. They are designed to work in tight places without the added stress of drilling.


. The Starrett 555 Jewelers Screwdriver is for watch and clockmakers, jewelers, opticians, toolmakers and others who will find that the screwdriver is especially adaptable for fine, delicate work. The swivel knobs are concave to fit the finger and are hexagonal in shape to prevent rolling. The screwdriver is available individually or in sets. Blades vary in width from .025-.100" (0.6-2.5mm). There is also a blade available for 0 Phillips head screws. Overall length of screwdriver is approximately 3-3/4" (95mm). SET of 7: Nos. 555AA/A/B/C/D/E/F with Case Overall length of screwdriver is approximately 3-3/4" (95mm).

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Screwdrivers (hand tool)
Product Number STR-S555Z7
Product Name Jewelers Screwdriver
Overall Length 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35-204 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Combination Head
Overall Length 8.31 inch (211 mm)
Shank Length 4 inch (102 mm)
View Details
Adjustable Torque Screwdriver CAL 36/4 - 810587 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details