Reid Supply Double End Pin Vise STR-240D

Description
Pin vises are tool holding devices that allow small tools to be held in place with positive acting jaws (think mini-chuck) with interchangeability depending on the effective diameters of the tool itself. These pin vises are available in a few varieties, with tapered collets, insulated handles, double ends, and reduced lengths. . The Starrett 240 Double End Pin Vise includes tapered collets. .110-200" (2.8-5.1mm) Range.
Description
Pin vises are tool holding devices that allow small tools to be held in place with positive acting jaws (think mini-chuck) with interchangeability depending on the effective diameters of the tool itself. These pin vises are available in a few varieties, with tapered collets, insulated handles, double ends, and reduced lengths. . The Starrett 240 Double End Pin Vise includes tapered collets. .110-200" (2.8-5.1mm) Range.

Suppliers

Company
Product
Description
Supplier Links
Double End Pin Vise - STR-240D - Reid Supply
Norton Shores, MI, United States
Double End Pin Vise
STR-240D
Double End Pin Vise STR-240D
Pin vises are tool holding devices that allow small tools to be held in place with positive acting jaws (think mini-chuck) with interchangeability depending on the effective diameters of the tool itself. These pin vises are available in a few varieties, with tapered collets, insulated handles, double ends, and reduced lengths. . The Starrett 240 Double End Pin Vise includes tapered collets. .110-200" (2.8-5.1mm) Range.

Pin vises are tool holding devices that allow small tools to be held in place with positive acting jaws (think mini-chuck) with interchangeability depending on the effective diameters of the tool itself. These pin vises are available in a few varieties, with tapered collets, insulated handles, double ends, and reduced lengths.


. The Starrett 240 Double End Pin Vise includes tapered collets. .110-200" (2.8-5.1mm) Range.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vises
Product Number STR-240D
Product Name Double End Pin Vise
Vise Type Pin Vise
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Vise Features Heavy-duty
Weight 68.34 lbs (30.99 kg)
View Details
Ok-vise Clamp, Single Wedge - BK2, DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.8268 to 1.65 inch (21 to 42 mm)
Weight 0.1213 to 1.03 lbs (0.0550 to 0.4650 kg)
View Details
Vices - 7719271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 5.91 inch (150 mm)
View Details
4'' ReLock® 8-Station Vise - RWS4008 - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 4 inch (102 mm)
View Details