Reid Supply Pin Vise STR-162C

Description
Pin vises are tool holding devices that allow small tools to be held in place with positive acting jaws (think mini-chuck) with interchangeability depending on the effective diameters of the tool itself. These pin vises are available in a few varieties, with tapered collets, insulated handles, double ends, and reduced lengths. . The Starrett 162 Pin Vise feature small handles that allow you to rapidly rotate between thumb and finger when filing small work. .050-.125" (1.3-3.2mm) Range work.
Description
Pin vises are tool holding devices that allow small tools to be held in place with positive acting jaws (think mini-chuck) with interchangeability depending on the effective diameters of the tool itself. These pin vises are available in a few varieties, with tapered collets, insulated handles, double ends, and reduced lengths. . The Starrett 162 Pin Vise feature small handles that allow you to rapidly rotate between thumb and finger when filing small work. .050-.125" (1.3-3.2mm) Range work.

Suppliers

Company
Product
Description
Supplier Links
Pin Vise - STR-162C - Reid Supply
Norton Shores, MI, United States
Pin Vise
STR-162C
Pin Vise STR-162C
Pin vises are tool holding devices that allow small tools to be held in place with positive acting jaws (think mini-chuck) with interchangeability depending on the effective diameters of the tool itself. These pin vises are available in a few varieties, with tapered collets, insulated handles, double ends, and reduced lengths. . The Starrett 162 Pin Vise feature small handles that allow you to rapidly rotate between thumb and finger when filing small work. .050-.125" (1.3-3.2mm) Range work.

Pin vises are tool holding devices that allow small tools to be held in place with positive acting jaws (think mini-chuck) with interchangeability depending on the effective diameters of the tool itself. These pin vises are available in a few varieties, with tapered collets, insulated handles, double ends, and reduced lengths.


. The Starrett 162 Pin Vise feature small handles that allow you to rapidly rotate between thumb and finger when filing small work. .050-.125" (1.3-3.2mm) Range work.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vises
Product Number STR-162C
Product Name Pin Vise
Vise Type Pin Vise
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 105192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 3.7 inch (94 mm)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701060 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 44.3 lbs (20.09 kg)
View Details
Ok-vise Clamp, Single Wedge, Machinable Jaws - BK2 / DK2 / FK2 - Imao-Fixtureworks
Specs
Specialty Jaws Machineable Jaws
Material Steel
Jaw Width 1.14 to 2.2 inch (29 to 56 mm)
View Details
6'' ReLock® 8-Station Vise - RWS6008 - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 6 inch (152 mm)
View Details