Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes.
They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces.
Not sure whether a knob or handle is appropriate for your setup?
Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications.
. Black 5/16-18 Female Knob has 1.570 in diameter with 3 lobes for excellent grip and comfort during adjustment.
| Reid Supply | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | RST-124 |
| Product Name | Lobed Knob - Female |
| Knob Type | Three Arms / Lobes or Triangular Knob |
| Colors / Finishes Available | Black |
| Knob Material | Plastic |
| Material Description | Thermoplastic |