Reid Supply Lobed Knob - Female RST-123

Description
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black 1/4-20 Female Knob has 1.570 in diameter with 3 lobes for excellent grip and comfort during adjustment.
Description
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black 1/4-20 Female Knob has 1.570 in diameter with 3 lobes for excellent grip and comfort during adjustment.

Suppliers

Company
Product
Description
Supplier Links
Lobed Knob - Female - RST-123 - Reid Supply
Norton Shores, MI, United States
Lobed Knob - Female
RST-123
Lobed Knob - Female RST-123
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black 1/4-20 Female Knob has 1.570 in diameter with 3 lobes for excellent grip and comfort during adjustment.

Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes.
They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces.
Not sure whether a knob or handle is appropriate for your setup?
Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications.


. Black 1/4-20 Female Knob has 1.570 in diameter with 3 lobes for excellent grip and comfort during adjustment.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number RST-123
Product Name Lobed Knob - Female
Knob Type Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Black
Knob Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Clamping Knobs - 199275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Diameter / Width 1.18 inches (30 mm)
Bore Diameter 0.3150 inches (8 mm)
View Details
PUSH KNOB LATCH - PKL-08/BN - PKL-08/BN - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Black Nickel
Knob Material Plastic
View Details