Reid Supply High-Profile Clamping Levers RM-3B

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 4.000 in long handle and a 1.75 in body diameter. It has a Smooth finish, Iron knob with a Reamed Hole mounting type.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 4.000 in long handle and a 1.75 in body diameter. It has a Smooth finish, Iron knob with a Reamed Hole mounting type.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - RM-3B - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
RM-3B
High-Profile Clamping Levers RM-3B
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 4.000 in long handle and a 1.75 in body diameter. It has a Smooth finish, Iron knob with a Reamed Hole mounting type.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This dlamping Lever has a 4.000 in long handle and a 1.75 in body diameter. It has a Smooth finish, Iron knob with a Reamed Hole mounting type.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number RM-3B
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal
Material Description Iron
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle® Control Levers by ELESA® - 34461 - Jergens, Inc.
Specs
Handle Type ControlLever; Lever
Colors / Finishes Available Matte, Grey/Black
Handle Material Plastic
View Details
Drawer Handles & Cabinet Handles - 2055076 - RS Components, Ltd.
Specs
Colors / Finishes Available Grey
Silver
Material Description Steel
Height 7.56 inches (192 mm)
View Details
STAINLESS EDGE PULL MIRROR - SND-70/M - SND-70/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details