Reid Supply Gear Lever RGL-35

Description
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 5.75 in long Oval Knob Gear Lever has a .370 in diameter Steel shaft with 5/16-18 threads for use on machinery or similar applications.
Description
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 5.75 in long Oval Knob Gear Lever has a .370 in diameter Steel shaft with 5/16-18 threads for use on machinery or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Gear Lever - RGL-35 - Reid Supply
Norton Shores, MI, United States
Gear Lever
RGL-35
Gear Lever RGL-35
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 5.75 in long Oval Knob Gear Lever has a .370 in diameter Steel shaft with 5/16-18 threads for use on machinery or similar applications.

Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.


. 5.75 in long Oval Knob Gear Lever has a .370 in diameter Steel shaft with 5/16-18 threads for use on machinery or similar applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number RGL-35
Product Name Gear Lever
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Brass
Handle Length 5.75 inches (146 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1267-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
3 suppliers
9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
Round Brass Instrumentation Handle - 496 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
4 suppliers
Control-panel Handle - CPH - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Black Matte
Handle Material Metal
View Details