Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions.
. PRB-85
| Reid Supply | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | PRB-85 |
| Product Name | Ball Bearing |
| Material / Plating | Steel |
| Seals / Shields | Double Seal |
| Type | Conrad / Deep Groove |
| Bore | 0.9840 inch (24.994 mm) |