Reid Supply Tapered Roller Bearing PRB-230

Description
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . PRB-230
Description
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . PRB-230

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing - PRB-230 - Reid Supply
Norton Shores, MI, United States
Tapered Roller Bearing
PRB-230
Tapered Roller Bearing PRB-230
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . PRB-230

Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods.


. PRB-230

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Roller Bearings
Product Number PRB-230
Product Name Tapered Roller Bearing
Outside Diameter 2.3280 inch (59.131 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU10008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details