Reid Supply Dowel Pin Stud PD-1230

Description
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . Pull Dowel Puller Stud with 5/16-18 threads removes and sets any pull dowl up to one inch in diameter.
Description
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . Pull Dowel Puller Stud with 5/16-18 threads removes and sets any pull dowl up to one inch in diameter.

Suppliers

Company
Product
Description
Supplier Links
Dowel Pin Stud - PD-1230 - Reid Supply
Norton Shores, MI, United States
Dowel Pin Stud
PD-1230
Dowel Pin Stud PD-1230
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . Pull Dowel Puller Stud with 5/16-18 threads removes and sets any pull dowl up to one inch in diameter.

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).


. Pull Dowel Puller Stud with 5/16-18 threads removes and sets any pull dowl up to one inch in diameter.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Studs
Product Number PD-1230
Product Name Dowel Pin Stud
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

ZPS K10 Pull Studs - 304535 - Jergens, Inc.
Specs
Material Stainless Steel; Hardened Stainless Steel
View Details
Self-Clinching Pilot Pins - FH-3 mm-18ZC - bisco industries
Specs
Design Units Metric
Material Steel
View Details
Stud - 835A4/316L04025109 - BUMAX®
Specs
Design Units Metric
Metric M4
Length 0.9843 inch (25 mm)
View Details
 - 1264315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 0.7874 inch (20 mm)
View Details