Reid Supply Drill Rod ODR-190

Description
All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%. . Oil Hardening with a 5/8 in diameter and 3 ft overall length. Replaces Item No.(s): SDS-68339
Description
All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%. . Oil Hardening with a 5/8 in diameter and 3 ft overall length. Replaces Item No.(s): SDS-68339

Suppliers

Company
Product
Description
Supplier Links
Drill Rod - ODR-190 - Reid Supply
Norton Shores, MI, United States
Drill Rod
ODR-190
Drill Rod ODR-190
All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%. . Oil Hardening with a 5/8 in diameter and 3 ft overall length. Replaces Item No.(s): SDS-68339

All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%.


. Oil Hardening with a 5/8 in diameter and 3 ft overall length. Replaces Item No.(s): SDS-68339

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number ODR-190
Product Name Drill Rod
Drill Type Blank
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 1848128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 1.260 inch (32.0 mm)
Shank Square
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711308-A-10 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details