Reid Supply Stainless Steel Rod MES-180

Description
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining operations. Corrosion resistant to atmospheric exposures, sterilizing solutions, most organic and many inorganic chemicals, most dyes, nitric acid and foods. Machinability is 70% (1212 crs = 100% and 1018 crs = 78%). Length tolerances are +/-1 in.Type 316 is the best corrosion resistance of the standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in. . Made from Stainless Steel and is 3 ft overall length.
Description
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining operations. Corrosion resistant to atmospheric exposures, sterilizing solutions, most organic and many inorganic chemicals, most dyes, nitric acid and foods. Machinability is 70% (1212 crs = 100% and 1018 crs = 78%). Length tolerances are +/-1 in.Type 316 is the best corrosion resistance of the standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in. . Made from Stainless Steel and is 3 ft overall length.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Rod - MES-180 - Reid Supply
Norton Shores, MI, United States
Stainless Steel Rod
MES-180
Stainless Steel Rod MES-180
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining operations. Corrosion resistant to atmospheric exposures, sterilizing solutions, most organic and many inorganic chemicals, most dyes, nitric acid and foods. Machinability is 70% (1212 crs = 100% and 1018 crs = 78%). Length tolerances are +/-1 in.Type 316 is the best corrosion resistance of the standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in. . Made from Stainless Steel and is 3 ft overall length.

Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining operations. Corrosion resistant to atmospheric exposures, sterilizing solutions, most organic and many inorganic chemicals, most dyes, nitric acid and foods. Machinability is 70% (1212 crs = 100% and 1018 crs = 78%). Length tolerances are +/-1 in.Type 316 is the best corrosion resistance of the standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in.


. Made from Stainless Steel and is 3 ft overall length.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Metal Shapes and Stock
Product Number MES-180
Product Name Stainless Steel Rod
Type Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA-BRAZE 970 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Metal Bars & Metal Rods - 6614731 - RS Components, Ltd.
Specs
Shape / Form Bar Stock
Specifications 304s31
Width / OD 0.7874 inch (20 mm)
View Details
 - CarTech® MP35N - Billet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom
Features Corrosion Resistant; Superalloy
View Details