Reid Supply Eye Bolt MEB-24

Description
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Eye Bolt
Description
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Eye Bolt

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - MEB-24 - Reid Supply
Norton Shores, MI, United States
Eye Bolt
MEB-24
Eye Bolt MEB-24
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Eye Bolt

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support.


. Eye Bolt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Eyebolts
Product Number MEB-24
Product Name Eye Bolt
Special Eyebolt Type Shoulder
Material Carbon Steel
Finish Zinc Plated; Self-Colored Zinc-Plated
Thread Size M24 x 3
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Eye Bolts - 18555 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Eyebolts - Collared BS 4278:1984 WLL ton 6.5 - 421100650060 - Certex UK
Specs
Rating Load Rated
Maximum Load 7.17 tons (6.5 metric tons)
Weight 8.4 lbs (3.81 kg)
View Details
Eye Bolts - 1244843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 0.7000 tons (0.6350 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details