Reid Supply Block Magnet; Holding Capacity=280.2 N | 63 lbf, Overall Length=50 mm | 1.97 in, Overall Width=24.9 mm | 0.98 in MAG-1170

Description
Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.
Description
Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.

Suppliers

Company
Product
Description
Supplier Links
Block Magnet; Holding Capacity=280.2 N | 63 lbf, Overall Length=50 mm | 1.97 in, Overall Width=24.9 mm | 0.98 in - MAG-1170 - Reid Supply
Norton Shores, MI, United States
Block Magnet; Holding Capacity=280.2 N | 63 lbf, Overall Length=50 mm | 1.97 in, Overall Width=24.9 mm | 0.98 in
MAG-1170
Block Magnet; Holding Capacity=280.2 N | 63 lbf, Overall Length=50 mm | 1.97 in, Overall Width=24.9 mm | 0.98 in MAG-1170
Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.

Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Magnets
Product Number MAG-1170
Product Name Block Magnet; Holding Capacity=280.2 N | 63 lbf, Overall Length=50 mm | 1.97 in, Overall Width=24.9 mm | 0.98 in
Material Neodymium Iron Boron; Neodymium Iron Boron
Magnet Grade Silicone & Mild Steel
Holding Force 63 lbs (28.57 kg)
Geometry Block / Bar; Block
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 291917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 44.1 lbs (20 kg)
Length 0.9843 inch (25 mm)
View Details
Cast ALNICO Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
Material Aluminum-Nickel-Cobalt
Manufacturing Method Cast
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details