Reid Supply Block Magnet; Holding Capacity=83.7 N | 18.820 lbf, Overall Length=15 mm | 0.59 in, Overall Width=15 mm | 0.590 in MAG-1126

Description
Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.
Description
Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.

Suppliers

Company
Product
Description
Supplier Links
Block Magnet; Holding Capacity=83.7 N | 18.820 lbf, Overall Length=15 mm | 0.59 in, Overall Width=15 mm | 0.590 in - MAG-1126 - Reid Supply
Norton Shores, MI, United States
Block Magnet; Holding Capacity=83.7 N | 18.820 lbf, Overall Length=15 mm | 0.59 in, Overall Width=15 mm | 0.590 in
MAG-1126
Block Magnet; Holding Capacity=83.7 N | 18.820 lbf, Overall Length=15 mm | 0.59 in, Overall Width=15 mm | 0.590 in MAG-1126
Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.

Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Magnets
Product Number MAG-1126
Product Name Block Magnet; Holding Capacity=83.7 N | 18.820 lbf, Overall Length=15 mm | 0.59 in, Overall Width=15 mm | 0.590 in
Material Neodymium Iron Boron; Neodymium Iron Boron
Magnet Grade Silicone & Mild Steel
Holding Force 18.82 lbs (8.54 kg)
Geometry Block / Bar; Block
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 8.82 lbs (4 kg)
Geometry Block / Bar; Block
Width 0.7874 inch (20 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
High Speed Magnetic Rotor Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt
View Details
Ferrite (Ceramic) Magnet - Ferrite - Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Ferrite
Manufacturing Method Sintered
View Details