Reid Supply Block Magnet; Holding Capacity=127.5 N | 28.660 lbf, Overall Length=41.9 mm | 1.65 in, Overall Width=9.9 mm | 0.39 in MAG-1078

Description
Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.
Description
Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.

Suppliers

Company
Product
Description
Supplier Links
Block Magnet; Holding Capacity=127.5 N | 28.660 lbf, Overall Length=41.9 mm | 1.65 in, Overall Width=9.9 mm | 0.39 in - MAG-1078 - Reid Supply
Norton Shores, MI, United States
Block Magnet; Holding Capacity=127.5 N | 28.660 lbf, Overall Length=41.9 mm | 1.65 in, Overall Width=9.9 mm | 0.39 in
MAG-1078
Block Magnet; Holding Capacity=127.5 N | 28.660 lbf, Overall Length=41.9 mm | 1.65 in, Overall Width=9.9 mm | 0.39 in MAG-1078
Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.

Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Magnets
Product Number MAG-1078
Product Name Block Magnet; Holding Capacity=127.5 N | 28.660 lbf, Overall Length=41.9 mm | 1.65 in, Overall Width=9.9 mm | 0.39 in
Material Neodymium Iron Boron; Neodymium Iron Boron
Magnet Grade 50% Glass filled Polyamide
Holding Force 28.66 lbs (13 kg)
Geometry Block / Bar; Block
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Injection Molded Magnets - Plastiform® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Ferrite; Binders Nylon 6, Nylon 12, and PPS
Manufacturing Method Injection Molded
View Details
Magnets - 107901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 17.64 lbs (8 kg)
Width 1.26 inch (32 mm)
Length 0.2165 inch (5.5 mm)
View Details
Rare Earth Magnet - NdFeB - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Neodymium Iron Boron
Manufacturing Method Sintering or Bonding
View Details