Reid Supply Socket Mount Leveling Feet LE-3SS

Description
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Stainless Steel - Elastomer Base Socket Mount Leveling Foot has a 3.000 in 15° swivel base for mounting machinery or conveyors up to 4500 lbs.
Description
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Stainless Steel - Elastomer Base Socket Mount Leveling Foot has a 3.000 in 15° swivel base for mounting machinery or conveyors up to 4500 lbs.

Suppliers

Company
Product
Description
Supplier Links
Socket Mount Leveling Feet - LE-3SS - Reid Supply
Norton Shores, MI, United States
Socket Mount Leveling Feet
LE-3SS
Socket Mount Leveling Feet LE-3SS
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Stainless Steel - Elastomer Base Socket Mount Leveling Foot has a 3.000 in 15° swivel base for mounting machinery or conveyors up to 4500 lbs.

Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support.


. Stainless Steel - Elastomer Base Socket Mount Leveling Foot has a 3.000 in 15° swivel base for mounting machinery or conveyors up to 4500 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number LE-3SS
Product Name Socket Mount Leveling Feet
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs- Iron Unichro Plate. - A10Z61MTHTW - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.98 inch (25.00 mm)
View Details
LEVELING GLIDE - RP-30N25 - RP-30N25 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details