Reid Supply Socket Mount Leveling Feet L-6

Description
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Steel Socket Mount Leveling Foot has a 1.000 in 15° swivel base for mounting machinery or conveyors up to 1100 lbs.
Description
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Steel Socket Mount Leveling Foot has a 1.000 in 15° swivel base for mounting machinery or conveyors up to 1100 lbs.

Suppliers

Company
Product
Description
Supplier Links
Socket Mount Leveling Feet - L-6 - Reid Supply
Norton Shores, MI, United States
Socket Mount Leveling Feet
L-6
Socket Mount Leveling Feet L-6
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Steel Socket Mount Leveling Foot has a 1.000 in 15° swivel base for mounting machinery or conveyors up to 1100 lbs.

Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support.


. Steel Socket Mount Leveling Foot has a 1.000 in 15° swivel base for mounting machinery or conveyors up to 1100 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number L-6
Product Name Socket Mount Leveling Feet
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Clamp Heels - 47210 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
Wire Rope Isolator - WR6-850-10 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
NonBuren Anti-Vibration Mount -  - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount (optional feature)
Features Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details
Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details