Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment.
. Black Tapped Thru Hole Grip Hand Wheel and Knob has rough ridges around the 3.000 in diameter handle to create a firm yet comfortable gripping surface.
| Reid Supply | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | KKT-16B |
| Product Name | Tapped Thru Hole Grip Hand Wheel & Knob: 3.000 in Diameter, 3/4-10 Threads, Steel |
| Knob Type | Clamping / Torque Knob |
| Colors / Finishes Available | Black |
| Features | Grips; Indicator / Pointer; Knurled |
| Knob Material | Metal |
| Material Description | Steel |