Reid Supply Stainless Steel Hexagon Bolts - M6; Thread Length - 50 mm | 1.969 in; 316L Stainless Steel KHHS-180H

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M6 Thread
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M6 Thread

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hexagon Bolts - M6; Thread Length - 50 mm | 1.969 in; 316L Stainless Steel - KHHS-180H - Reid Supply
Norton Shores, MI, United States
Stainless Steel Hexagon Bolts - M6; Thread Length - 50 mm | 1.969 in; 316L Stainless Steel
KHHS-180H
Stainless Steel Hexagon Bolts - M6; Thread Length - 50 mm | 1.969 in; 316L Stainless Steel KHHS-180H
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M6 Thread

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M6 Thread

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number KHHS-180H
Product Name Stainless Steel Hexagon Bolts - M6; Thread Length - 50 mm | 1.969 in; 316L Stainless Steel
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 1/4-20UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/4"
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details
#3 Dome Scraper Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details