Reid Supply Stainless Steel Hexagon Bolts - M5; Thread Length - 16.0 mm | 0.63 in; 316L Stainless Steel KHHS-100H

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hexagon Bolts - M5; Thread Length - 16.0 mm | 0.63 in; 316L Stainless Steel - KHHS-100H - Reid Supply
Norton Shores, MI, United States
Stainless Steel Hexagon Bolts - M5; Thread Length - 16.0 mm | 0.63 in; 316L Stainless Steel
KHHS-100H
Stainless Steel Hexagon Bolts - M5; Thread Length - 16.0 mm | 0.63 in; 316L Stainless Steel KHHS-100H
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number KHHS-100H
Product Name Stainless Steel Hexagon Bolts - M5; Thread Length - 16.0 mm | 0.63 in; 316L Stainless Steel
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Machine Bolt
Material Steel
Finish Zinc Plated
View Details