Reid Supply Stainless Steel Hygienic Bolts KBWS-950H

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded. Blue Washer
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded. Blue Washer

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hygienic Bolts - KBWS-950H - Reid Supply
Norton Shores, MI, United States
Stainless Steel Hygienic Bolts
KBWS-950H
Stainless Steel Hygienic Bolts KBWS-950H
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded. Blue Washer

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded. Blue Washer

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number KBWS-950H
Product Name Stainless Steel Hygienic Bolts
Material Stainless Steel; 316L Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Bolts - 43003 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Titanium SHCS M3 x 20mm Long - 25033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers