Reid Supply Fixed Crank Handle JCL-755

Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Thermoplastic Fixed Molded Fixed Straight Arm Crank Handle has a 0° radius and Threaded Stud mount for use in machinery and commercial product construction.
Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Thermoplastic Fixed Molded Fixed Straight Arm Crank Handle has a 0° radius and Threaded Stud mount for use in machinery and commercial product construction.

Suppliers

Company
Product
Description
Supplier Links
Fixed Crank Handle - JCL-755 - Reid Supply
Norton Shores, MI, United States
Fixed Crank Handle
JCL-755
Fixed Crank Handle JCL-755
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Thermoplastic Fixed Molded Fixed Straight Arm Crank Handle has a 0° radius and Threaded Stud mount for use in machinery and commercial product construction.

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel.
Reid Supply provides you with the full range of industrial and machine crank handles.
From metal, steel and plastic, choose the right material and thread size in both metric and inch.
See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs.


. Thermoplastic Fixed Molded Fixed Straight Arm Crank Handle has a 0° radius and Threaded Stud mount for use in machinery and commercial product construction.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number JCL-755
Product Name Fixed Crank Handle
Handle Type Crank
Colors / Finishes Available Black
Handle Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2539763 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Transparent
Material Description Aluminium
Height 0.4724 inches (12 mm)
View Details
2 suppliers
9
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 522 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
4 suppliers
Aluminum Equipment Handle - UN1, UN2, UN3 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural Matte
Handle Material Metal
View Details