Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.
. Black Teardrop Male Clamping Handle has a 3.15 in radius Teardrop Design handle for mounting onto female threaded applications that require an adjustable clamping action.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | JCL-286 |
| Product Name | Teardrop Male Clamping Handle |
| Colors / Finishes Available | Black |
| Handle Material | Plastic |
| Material Description | Plastic |
| Height | 2.13 inches (54.1 mm) |