Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment.
. Black Threaded Stud Grip Hand Wheel and Knob has a knurled texture around the 21.0 mm diameter handle to create a firm yet comfortable gripping surface.
| Reid Supply | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | JCL-2690 |
| Product Name | Threaded Stud Grip Hand Wheel & Knob |
| Knob Type | Clamping / Torque Knob |
| Colors / Finishes Available | Black |
| Features | Grips; Indicator / Pointer; Knurled |
| Knob Material | Plastic |
| Material Description | Thermoplastic |