Glass Fiber Control Levers act as a positional switch on machines, allowing the operator to easily alternate from one setting to another. These levers are easily gripped and resistant to oil and grease.
. Control Lever has a Technopolymer shaft and Glass Fibre knob to act as a durable, 1 arm positional switch.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | JCL-1880 |
| Product Name | Control Lever |
| Handle Type | ControlLever |
| Material Description | Glass Fibre |
| Height | 1.1 inches (27.94 mm) |