Reid Supply Plastic One-Piece Pull Handles JCL-1650

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Thermoplastic Female Right Angle Pull Handle is lightweight Oval Bar with between mounting holes for use on access cabinets, display equipment, or similar rear-mounted applications.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Thermoplastic Female Right Angle Pull Handle is lightweight Oval Bar with between mounting holes for use on access cabinets, display equipment, or similar rear-mounted applications.

Suppliers

Company
Product
Description
Supplier Links
Plastic One-Piece Pull Handles - JCL-1650 - Reid Supply
Norton Shores, MI, United States
Plastic One-Piece Pull Handles
JCL-1650
Plastic One-Piece Pull Handles JCL-1650
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Thermoplastic Female Right Angle Pull Handle is lightweight Oval Bar with between mounting holes for use on access cabinets, display equipment, or similar rear-mounted applications.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Thermoplastic Female Right Angle Pull Handle is lightweight Oval Bar with between mounting holes for use on access cabinets, display equipment, or similar rear-mounted applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number JCL-1650
Product Name Plastic One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Plastic
Material Description Thermoplastic
Height 2.28 inches (57.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2565672 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Steel
Height 1.5 inches (38 mm)
View Details
2 suppliers
6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 9100 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
Stainless Steel Handle - MH16 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Handle: Stainless Steel (SUS303); Shank & End Cap: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM22L)
View Details